EN
  • EN
  • DE
  • IT

SP6120HVCY

Part No SP6120HVCY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Voltage, Synchronous ,Buck Controller Ideal for 2A to 20A, High Performance, DC-DC Power Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257465-SP6120HVCY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6120HVCY CAD Model

Description

The SP6120HVCY is a high-efficiency synchronous step-down (buck) converter from Sipex Corporation (now part of Exar Corporation). It is designed to provide a regulated output voltage from a higher input voltage, making it suitable for various power management applications. Its high efficiency minimizes power loss and heat generation, crucial for battery-powered devices and energy-conscious designs.

Applications

  • Point-of-load (POL) regulators
  • Battery-powered devices
  • Distributed power systems
  • Notebook computers
  • Industrial power supplies

Features

  • High efficiency synchronous rectification
  • Wide input voltage range
  • Adjustable output voltage
  • Overcurrent protection
  • Thermal shutdown
  • Soft-start function
  • Enable/Disable control

Benefits

  • High Efficiency: Minimizes power loss and heat generation, improving overall system efficiency.
  • Flexible Output: Adjustable output voltage allows for customization to meet specific application requirements.
  • Robust Protection: Overcurrent protection and thermal shutdown protect the device from damage.
  • Controlled Startup: Soft-start function reduces inrush current during startup.
  • Low Power Operation: Enable/Disable control allows for complete shutdown to minimize power consumption.

The SP6120HVCY uses a current-mode control architecture to provide fast transient response and stable operation. The synchronous rectification feature replaces the traditional Schottky diode with a MOSFET, significantly reducing conduction losses and improving efficiency. The adjustable output voltage can be set using external resistors, allowing for precise voltage regulation. The overcurrent protection feature limits the output current to prevent damage to the device and the load. The thermal shutdown feature automatically shuts down the device if the temperature exceeds a safe limit. The soft-start function gradually increases the output voltage during startup, reducing inrush current and preventing voltage overshoot. The Enable/Disable control allows for complete shutdown of the device to minimize power consumption when it is not needed. This converter is a reliable solution for powering various electronic systems requiring high efficiency and stable voltage regulation.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess