EN
  • EN
  • DE

SP524CF

Part No SP524CF
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low-Cost Programmable Multi-Protocol Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257448-SP524CF
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP524CF CAD Model

Description

The SP524CF is a multiprotocol transceiver designed for various communication standards, offering a flexible solution for serial data transmission and reception. It supports multiple protocols, including RS-232, RS-485, and RS-422, making it suitable for diverse industrial and commercial applications.

Applications:

  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Telecommunications equipment
  • Networking devices
  • Security systems

Features:

  • Multiple protocol support: RS-232, RS-485, RS-422
  • Single-chip solution for multiprotocol communication
  • High data rates for efficient data transmission
  • Integrated transceiver circuitry
  • Low power consumption
  • ESD protection

Benefits:

  • Simplified system design: Reduces the number of components required for multiprotocol communication.
  • Increased system reliability: Integrated ESD protection safeguards against electrostatic discharge events.
  • Cost-effective solution: Single-chip design reduces overall system cost.
  • Improved performance: Supports high data rates for fast and reliable data transfer.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.

Additional Details:

The SP524CF transceiver operates from a single power supply voltage and offers various configuration options to adapt to different communication requirements. It features a robust design and is suitable for demanding industrial environments. Its small footprint allows for integration into compact devices. The device is commonly available in surface-mount packages.

It is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The specific data rates supported vary depending on the protocol used. Please refer to the datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess