EN
  • EN
  • DE

SP487ET

Part No SP487ET
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Quad RS-485/RS-422 Line Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257407-SP487ET
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian SP487ET CAD Model

Description

The SP487ET is a half-duplex RS-485 transceiver manufactured by Sipex Corporation, which is now part of Exar Corporation and later acquired by Rohm Semiconductor. It is designed for robust communication in noisy industrial environments. This transceiver integrates the transmit and receive functions into a single chip, simplifying the design of RS-485 networks.

Applications

  • Industrial automation: Communication between PLCs, sensors, and actuators.
  • Motor control: Data transmission in motor drive systems.
  • Building automation: Control and monitoring of HVAC systems, lighting, and security systems.
  • Point-of-sale (POS) systems: Data communication between terminals and peripherals.
  • Remote monitoring: Data acquisition and control in remote locations.

Features

  • Half-duplex RS-485 transceiver: Integrated transmit and receive functions.
  • Single 5V supply: Operates from a single 5V power supply.
  • Low power consumption: Minimizes energy usage in battery-powered applications.
  • High noise immunity: Provides reliable communication in noisy environments.
  • Thermal shutdown protection: Protects the device from overheating.
  • Short-circuit protection: Protects the transceiver from damage due to short circuits.

Benefits

  • Reliable communication: High noise immunity ensures data integrity in harsh environments.
  • Simplified system design: Integrated transceiver reduces component count and board space.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Enhanced system protection: Thermal shutdown and short-circuit protection prevent device failure.
  • Cost-effective solution: Provides a robust communication interface at a competitive price.

Additional Details

The SP487ET features a data rate of up to 10 Mbps and a common-mode voltage range of -7V to +12V. It typically includes slew-rate limiting to minimize EMI (Electromagnetic Interference). The device is available in various packages, including SOIC and DIP. Proper termination is crucial for reliable RS-485 communication, and the datasheet provides guidelines on selecting appropriate termination resistors. The SP487ET is designed to meet the TIA/EIA-485 standard.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess