EN
  • EN
  • DE
  • IT

SP487ECP

Part No SP487ECP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Enhanced Quad RS-485/RS-422 Line Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257405-SP487ECP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP487ECP CAD Model

Description

The SP487ECP is an RS-485 transceiver manufactured by Sipex Corporation (now Exar Corporation). It is designed for robust and reliable data communication over long distances in noisy environments. This transceiver is commonly used in industrial automation, networking, and other applications requiring bidirectional data transfer over a shared bus.

Applications:

  • Industrial Automation: Used in communication networks for PLCs, sensors, and other industrial devices.
  • Motor Control: Enables communication between motor controllers and other system components.
  • Building Automation: Facilitates communication between HVAC systems, lighting controls, and other building management devices.
  • Security Systems: Used in access control systems and surveillance networks.
  • Long-Distance Data Transmission: Allows for reliable data transfer over distances up to 4000 feet.

Features:

  • RS-485 Transceiver: Complies with the RS-485 standard for balanced data transmission.
  • Half-Duplex Communication: Supports bidirectional data transfer over a single pair of wires.
  • Data Rate: Supports data rates up to 10Mbps.
  • Short-Circuit Protection: Protects the transceiver from damage due to short circuits on the bus.
  • Thermal Shutdown: Prevents the transceiver from overheating and failing.
  • Low Power Consumption: Minimizes power consumption in idle mode.

Benefits:

  • Reliable Communication: Ensures robust and error-free data transfer in noisy environments.
  • Long-Distance Transmission: Allows for communication over long distances without signal degradation.
  • Robust Protection: Built-in protection features prevent damage from short circuits and overheating.
  • Easy to Use: Simple interface and minimal external components required.
  • Wide Operating Temperature Range: Can operate in a wide range of temperatures, making it suitable for various environments.

Additional Details:

The SP487ECP operates from a single 5V power supply. It has a driver enable (DE) and receiver enable (RE) pin for controlling the transmit and receive functions. The transceiver provides differential outputs and inputs, which improve noise immunity. The SP487ECP comes in a DIP package. It's important to properly terminate the RS-485 bus to minimize signal reflections and ensure reliable communication. Common mode voltage range -7V to +12V.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess