EN
  • EN
  • DE
  • IT

SP3487CT

Part No SP3487CT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.3V Low Power Quad RS-485/RS-422 Line Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257315-SP3487CT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3487CT CAD Model

Description

The SP3487CT is a low-power half-duplex RS-485 transceiver manufactured by Sipex Corporation. It is designed for robust communication in harsh industrial environments, offering protection against ESD and noise. This transceiver is commonly used in applications requiring reliable data transmission over long distances.

Applications:

  • Industrial automation: Used in industrial control systems for communication between devices, such as PLCs, sensors, and actuators.
  • Building automation: Employed in HVAC systems, lighting control, and security systems for data communication.
  • Motor control: Used in motor drives and controllers for communication between the control unit and the motor.
  • Process control: Found in process control systems for monitoring and controlling industrial processes.
  • Security systems: Integrated into security systems for communication between sensors, cameras, and control panels.

Features:

  • Half-duplex RS-485 transceiver: Supports half-duplex communication over RS-485 networks.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • ESD protection: Provides protection against electrostatic discharge, ensuring reliable operation in harsh environments.
  • Thermal shutdown protection: Protects the device from overheating by shutting down the transmitter when the temperature exceeds a certain threshold.
  • Short-circuit protection: Protects the device from damage caused by short circuits on the data lines.
  • High data rate: Supports data rates up to 10 Mbps.

Benefits:

  • Robust communication: Provides reliable data transmission in noisy industrial environments.
  • Low power consumption: Reduces power consumption and extends battery life.
  • Protection against damage: Protects the device from ESD, thermal overload, and short circuits.
  • High-speed data transmission: Enables fast data transfer rates.
  • Easy to use: Simplifies circuit design and reduces component count.

Technical Specifications: The SP3487CT operates on a supply voltage of typically 3.3V or 5V. It features a common-mode voltage range of -7V to +12V. The driver output current is typically ±60mA. The receiver input impedance is typically 12 kOhms. The operating temperature range is typically -40°C to +85°C. It is available in various package options, including SOIC and DIP. Refer to the Sipex Corporation datasheet for precise specifications and application circuits.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 979 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess