EN
  • EN
  • DE

SP3243EUCT

Part No SP3243EUCT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Speed Intelligent +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257261-SP3243EUCT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3243EUCT CAD Model

Description

The SP3243EUCT is a 3V RS-232 transceiver solution manufactured by Sipex Corporation (now part of MaxLinear). It contains integrated charge pump circuitry which generates the necessary RS-232 voltage levels from a single 3V supply. It's designed for serial communication in applications where a standard RS-232 interface is required but the power supply is limited to 3V.

Applications

  • Notebook and Laptop Computers: Provides RS-232 serial communication for connecting to peripherals.
  • Handheld Devices: Integrated into PDAs, GPS units, and other portable devices.
  • Cellular Phones: Used for serial communication in cell phones.
  • Cable Modems: Provides RS-232 interface for configuration and diagnostics.
  • Embedded Systems: Used in various embedded systems requiring RS-232 communication.

Features

  • RS-232 Transceiver: Provides transmit and receive functions for RS-232 communication.
  • 3V Supply Operation: Operates from a single 3V power supply.
  • Integrated Charge Pump: Generates RS-232 voltage levels from a 3V supply.
  • Low Power Shutdown Mode: Minimizes power consumption when not in use.
  • Data Rate up to 250 kbps: Supports data rates up to 250 kbps.

Benefits

  • Simplified Design: Integrated charge pump simplifies the design by eliminating the need for external power supplies.
  • Low Power Consumption: Low power consumption extends battery life in portable devices.
  • Wide Application Range: Suitable for various applications requiring RS-232 communication.
  • Compact Solution: Integrates multiple functions into a single IC, reducing board space requirements.
  • Reliable Communication: Provides reliable RS-232 communication in noisy environments.

Additional Details

The SP3243EUCT typically requires external bypass capacitors for stable operation. The RS-232 interface pins should be connected to a standard RS-232 connector. It's crucial to consult the MaxLinear datasheet for detailed technical specifications, application notes, and safety guidelines, including voltage levels, data rates, and recommended PCB layout. Proper grounding techniques should be used to minimize noise and ensure reliable communication. The shutdown pin can be used to disable the transceiver and minimize power consumption when not in use.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5322 $58.9186
32+ $3.7188 $119.0016
49+ $3.6024 $176.5176
67+ $3.4863 $233.5821
86+ $3.3701 $289.8286
115+ $3.0215 $347.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess