EN
  • EN
  • DE
  • IT

SP3232BCA

Part No SP3232BCA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description True +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257181-SP3232BCA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3232BCA CAD Model

Description

The SP3232BCA is a RS-232 transceiver IC manufactured by Sipex Corporation (now Exar Corporation). This device contains two drivers and two receivers, making it suitable for bidirectional serial communication in a variety of applications. The SP3232BCA operates from a single 3.0V to 5.5V power supply and features low power consumption, making it ideal for portable and battery-powered devices.

Applications

  • Laptop Computers: Provides RS-232 communication ports for connecting to external devices.
  • Handheld Devices: Enables serial communication in PDAs, mobile phones, and other portable devices.
  • Serial Printers: Interfaces with printers that use the RS-232 communication standard.
  • Modems: Provides a communication link between a computer and a modem.
  • Data Acquisition Systems: Used in systems that collect data from sensors and transmit it serially.

Features

  • Two Drivers and Two Receivers: Allows for bidirectional RS-232 communication.
  • Single 3.0V to 5.5V Power Supply: Operates from a wide range of supply voltages.
  • Low Power Consumption: Minimizes power usage in portable devices.
  • 120kbps Data Rate: Supports high-speed serial communication.
  • Meets EIA/TIA-232 Standards: Ensures compatibility with RS-232 communication protocols.

Benefits

  • Reduced Power Consumption: Extends battery life in portable applications.
  • Simplified Design: Requires minimal external components, reducing board space.
  • Reliable Communication: Provides robust and error-free serial communication.
  • Wide Operating Voltage: Adaptable to various voltage environments.
  • Compact Packaging: Available in small packages for space-constrained applications.

Additional Details

The SP3232BCA incorporates charge pump circuitry to generate the necessary RS-232 voltage levels from a single low-voltage power supply. This eliminates the need for external high-voltage power supplies, simplifying the design and reducing the overall cost. The device is designed to meet or exceed the requirements of the EIA/TIA-232 communication standards, ensuring compatibility with a wide range of RS-232 devices. It also provides protection against electrostatic discharge (ESD), enhancing the reliability and robustness of the communication link.

The transceiver typically comes in a surface-mount package, such as SOIC or TSSOP, which allows for easy board assembly. The SP3232BCA is a versatile and reliable solution for implementing RS-232 communication in a variety of electronic systems.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess