EN
  • EN
  • DE

SP211EET

Part No SP211EET
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V High Performance RS232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256945-SP211EET
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP211EET CAD Model

Description

The SP211EET is a high-performance RS-232 transceiver manufactured by Sipex Corporation. It's designed to meet the needs of demanding serial communication applications, offering robust signal transmission and reception capabilities. This device is specifically engineered for integration into systems requiring reliable RS-232 connectivity.

Applications:

  • Serial Port Expansion: Used in devices requiring additional RS-232 ports, such as industrial PCs or data acquisition systems.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for reliable communication with peripherals like barcode scanners and receipt printers.
  • Modems: Employed in external modems for connecting to telecommunication networks.
  • Networking Equipment: Found in network devices such as routers and switches for console port communication.
  • Industrial Control Systems: Utilized in industrial environments for communication with programmable logic controllers (PLCs) and other control devices.

Features:

  • Single Chip Solution: Integrates all necessary functions for RS-232 communication into a single IC.
  • High Data Rates: Supports data rates up to 120 kbps, ensuring compatibility with a wide range of applications.
  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Built-in ESD Protection: Provides robust ESD protection for the RS-232 I/O pins, enhancing system reliability.
  • Meets EIA/TIA-232 Standards: Complies with EIA/TIA-232 standards for RS-232 communication.

Benefits:

  • Reliable Communication: Ensures reliable data transmission and reception in harsh environments.
  • Simplified System Design: Reduces component count and simplifies system design.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Enhanced System Protection: Protects against ESD damage, improving system uptime.
  • Cost-Effective Solution: Provides a cost-effective solution for RS-232 communication.

Additional Details:

The SP211EET typically requires a single 5V power supply for operation. It is available in various packages, including SOIC and DIP. The device includes a charge pump circuit that generates the necessary RS-232 voltage levels from the single 5V supply. It also includes a shutdown mode to further reduce power consumption when the device is not actively transmitting or receiving data. The SP211EET is designed for operating temperatures ranging from 0°C to +70°C, making it suitable for commercial and industrial applications.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1368 $51.1560
110+ $0.9328 $102.6080
170+ $0.9036 $153.6120
230+ $0.8745 $201.1350
300+ $0.8453 $253.5900
400+ $0.7579 $303.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,829 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess