EN
  • EN
  • DE

SM4373NAKPC-TRG

Part No SM4373NAKPC-TRG
Manufacturer Sinopower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838053-SM4373NAKPC-TRG
Ultra Librarian 3D Model Ultra Librarian SM4373NAKPC-TRG CAD Model

Description

The SM4373NAKPC-TRG is an N-Channel enhancement mode MOSFET from Sinopower. It is designed for efficient power switching and control in a variety of applications. This MOSFET is characterized by its low on-resistance (RDS(on)) and fast switching speed, making it suitable for high-frequency power conversion.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Power Management in Portable Devices
  • Load Switching Applications
  • Motor Control Circuits
  • LED Lighting

Features:

  • N-Channel Enhancement Mode
  • Low RDS(on): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Small Footprint: Suitable for compact designs.
  • RoHS Compliant: Environmentally friendly.
  • Halogen-Free

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in cooler operation and increased efficiency.
  • Reduced Switching Losses: Fast switching speed minimizes losses during turn-on and turn-off transitions.
  • Compact Design: The small footprint allows for integration into space-constrained applications.
  • Reliable Performance: Provides consistent and reliable operation.
  • Environmentally Compliant: Meets RoHS standards.

Additional Details:

The SM4373NAKPC-TRG is designed for surface mount assembly. Its low gate charge contributes to its fast switching speed and reduced switching losses. Always refer to the manufacturer's datasheet for detailed specifications, including maximum ratings, thermal characteristics, and recommended operating conditions. The "-TRG" suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
550+ $0.2108 $115.9400
855+ $0.2035 $173.9925
1,225+ $0.1890 $231.5250
1,590+ $0.1817 $288.9030
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess