EN
  • EN
  • DE

SM3023NSVC-TRG

Part No SM3023NSVC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838027-SM3023NSVC-TRG
Ultra Librarian 3D Model Ultra Librarian SM3023NSVC-TRG CAD Model

Description

The SM3023NSVC-TRG is an N-Channel enhancement mode MOSFET produced by Sinopower Semiconductor. This MOSFET is tailored for use in a variety of power management and switching applications.

Applications:

  • DC-DC Converters: Ideal for use in DC-DC converters, improving efficiency and performance.
  • Load Switching: Can effectively switch loads in various electronic circuits.
  • Power Management Systems: Integrated into power management systems for efficient distribution and control.
  • Motor Control Circuits: Utilized in motor control circuits for efficient motor driving.

Features:

  • N-Channel MOSFET: Offers efficient low-side switching capabilities.
  • Enhancement Mode: Requires a positive gate-source voltage to activate.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Enables high-frequency switching operations.
  • Surface Mount Package: Designed for ease of mounting on printed circuit boards.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Compact Design: The surface mount package allows for smaller, more compact designs.
  • Reliable Operation: Ensures stable and consistent performance across diverse operating conditions.
  • Simplified Design: Easy gate drive requirements streamline the design process.

Additional Details:

The SM3023NSVC-TRG is often implemented in applications like portable devices, power adapters, and battery-powered systems, where power efficiency and size are critical design considerations. The MOSFET’s low gate charge and fast switching capabilities contribute to its overall efficiency. Key electrical characteristics, including drain-source voltage, gate-source voltage, and continuous drain current, are essential for proper application and should be verified against the official Sinopower datasheet. This component is engineered to minimize power loss and improve thermal performance, making it a suitable choice for a wide array of demanding applications.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess