EN
  • EN
  • DE

OPA2991SIRUGR

Part No OPA2991SIRUGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10X2QFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 21V/µs
Gain Bandwidth Product 4.5 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 125 µV
Current - Supply 560µA (x2 Channels)
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
Base Product Number OPA2991
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA2991SIRUGRDKR,296-OPA2991SIRUGRTR,296-OPA2991SIRUGRCT
Standard Package 3,000
Win Source Part Number 1319777-OPA2991SIRUGR
Ultra Librarian 3D Model Ultra Librarian OPA2991SIRUGR CAD Model

Description

Introducing the Texas Instruments OPA2991SIRUGR Operational Amplifier

The OPA2991SIRUGR is a state-of-the-art operational amplifier (op-amp) from Texas Instruments, designed to meet the rigorous demands of modern electronic circuits. This high-performance, low-power device is ideal for a wide range of applications, including industrial, automotive, and personal electronics where efficiency and reliability are crucial.

Key Features

  • Wide Supply Range: The OPA2991SIRUGR operates over a broad supply voltage range, making it versatile for various systems without compromising performance.
  • Low Power Consumption: It is optimized for low-power operations, which is essential for battery-powered devices and energy-efficient designs.
  • High Precision: Precision is at the core of this op-amp, offering excellent accuracy for critical applications that require high-fidelity signal amplification.
  • Robust Design: The device is built to withstand tough conditions, ensuring reliable performance even in harsh environments.

Applications

The OPA2991SIRUGR is suited for a multitude of applications, such as:

  • Automotive sensor interfaces and battery management systems, where its robustness and precision play a pivotal role.
  • Industrial equipment, including control systems and instrumentation, benefiting from the op-amp's stability and wide voltage range.
  • Audio equipment, where its low distortion characteristics enhance sound quality.
  • Portable and wearable technology, where the low-power consumption extends battery life and improves device efficiency.

Technical Specifications

The OPA2991SIRUGR boasts technical specifications that cater to the needs of advanced electronic systems:

  • Package: The device comes in a compact, surface-mount package that is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability across different operating conditions.

With its combination of features, the Texas Instruments OPA2991SIRUGR operational amplifier is an excellent choice for designers looking for a balance of power efficiency, precision, and durability. Whether it's for automotive, industrial, or consumer electronics, this op-amp is engineered to enhance the performance and longevity of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2196 $51.0508
55+ $1.8212 $100.1660
86+ $1.7643 $151.7298
118+ $1.7074 $201.4732
152+ $1.6505 $250.8760
203+ $1.4798 $300.3994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,620 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess