EN
  • EN
  • DE

CD54AC109F3A

Part No CD54AC109F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE TRIGGERED J-K / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54AC
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 10.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577183-CD54AC109F3A
Ultra Librarian 3D Model Ultra Librarian CD54AC109F3A CAD Model

Description

The CD54AC109F3A is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the AC series, known for its advanced CMOS logic that operates at speeds comparable to bipolar Schottky TTL while maintaining the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Type: Dual Positive-Edge-Triggered J-K Flip-Flop with Set and Reset
  • Supply Voltage Range: 1.5V to 5.5V, accommodating a wide range of applications and compatibility with both TTL and CMOS logic levels.
  • Operating Temperature: -55°C to 125°C, ensuring reliability and performance under extreme conditions.
  • Package: The CD54AC109F3A comes in a robust ceramic flat package, which provides excellent thermal and mechanical characteristics.
  • Speed: Fast propagation delays and output transition times, making it suitable for high-speed applications.
  • Output Drive Capability: Capable of driving 50 Ohm transmission lines, which is ideal for telecommunication and data processing systems.

Applications

The CD54AC109F3A is a versatile component that can be used in a variety of digital applications. Its primary function is to store data and provide a controlled output. The flip-flop holds the data until it is required, and the positive-edge-triggered feature ensures that data is released only at specific times, providing precise control over data flow.

Common applications for the CD54AC109F3A include:

  • Frequency dividers
  • Counters
  • Control systems
  • Data storage devices
  • Shift registers

With its robust design and high-speed performance, the CD54AC109F3A from Texas Instruments is an excellent choice for designers who require reliability and precision in their digital logic solutions.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5923 $91.1846
3+ $37.4090 $112.2270
5+ $36.2400 $181.2000
6+ $35.0710 $210.4260
8+ $33.9019 $271.2152
10+ $30.3948 $303.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess