Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Simcom
Package Tray
Product Status Active
Programmable Not Verified
RF Family/Standard Cellular, Navigation
Protocol Galileo, GLONASS, GPS, GNSS, LTE
Modulation 16-QAM, BPSK, QPSK
Frequency 1.559GHz ~ 1.576GHz, 1.575GHz ~ 1.576GHz, 1.574GHz ~ 1.606GHz, 1.598GHz ~ 1.563GHz
Data Rate 1.119Mbps
Power - Output 20dBm
Sensitivity -159dBm
Serial Interfaces ADC, GPIO, I²C, SPI, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 2.7V ~ 4.8V
Current - Receiving 590µA ~ 1.4mA
Current - Transmitting 52mA ~ 162mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 77-SMD Module
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 843729-SIM7080G
Ultra Librarian 3D Model Ultra Librarian SIM7080G CAD Model

Description

The SIM7080G is an RF Transceiver Module and Modem designed for various wireless applications.

  • Frequency Range: It operates in the frequency range of 1.559GHz to 1.606GHz.
  • Protocols: and supports protocols such as Galileo, GLONASS, GPS, GNSS, and LTE.
  • Data Rate: With a data rate of 1.119Mbps, this module provides reliable and fast wireless connectivity.
  • Power Output: The SIM7080G has a power output of 20dBm.
  • Sensitivity: and a sensitivity of -159dBm, ensuring strong and clear signal reception.
  • Serial Interfaces: It is equipped with multiple serial interfaces including ADC, GPIO, I²C, SPI, PCM, UART, and USB, allowing for easy integration with other devices.
  • Voltage Range: This module operates in a wide voltage range of 2.7V to 4.8V.
  • Temperature Range: and can withstand temperatures ranging from -40°C to 85°C.
  • Package: With its compact surface mount package, the SIM7080G is easy to install.
  • Suitability: and suitable for various applications in the RF and wireless field.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.5870
ECAD model for ATWINC1500-MR210PB1952
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
ECAD model for ATSAMB11-XR2100A
Quectel
RF TXRX MOD CEL/NAV CARD
Need more? Email Us
ECAD model for EC25EFA-MINIPCIE
RAKwireless Technology
IPEX interface 15km SMD,15.5x15mm RF Transceiver Modules and Modems RoHS
Lowest to $12.0412
ECAD model for RAK3172-9-SM-I
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $20.4482
ECAD model for RNBD451PE-I110
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $38.4091
ECAD model for WFM200S022XNA3
Simcom
SMD,17.6x15.7mm RF Transceiver Modules and Modems RoHS
Lowest to $11.4090
ECAD model for SIM868
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Need more? Email Us
ECAD model for ST67W611M1A6UTR
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $13.2955
ECAD model for LC76GABMD

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7073 $71.1219
6+ $19.4522 $116.7132
8+ $18.8443 $150.7544
11+ $18.2364 $200.6004
15+ $17.6285 $264.4275
19+ $15.8049 $300.2931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention