Products specifications Report Issue?

Win Source Part Number 1132880-GP1A01
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1A01 CAD Model

Description

The GP1A01 is a product manufactured by Sharp Microelectronics. Based on available information, it appears to be a photodetector or photosensor component. These components are designed to detect light and convert it into an electrical signal. Without specific datasheet information, the exact functionality and specifications are inferred based on common applications of similar Sharp photodetectors.

Applications:

  • Optical Sensors: Used in various optical sensing applications.
  • Light Detection Circuits: Used in circuits that require light level detection.
  • Remote Control Receivers: Could potentially be found in IR remote control receiver circuits.
  • Optical Switches: Can be incorporated into optical switch mechanisms.
  • Position Sensors: In combination with a light source can be used for position detection.

Features:

  • Photodetector: Detects light and converts it to electrical signal.
  • Compact Package: Typically available in a small package for easy integration.
  • High Sensitivity: Designed to detect weak light signals.
  • Fast Response Time: Capable of quick response to changes in light intensity.
  • Infrared Sensitivity: Potentially sensitive to infrared light, depending on the specific design.

Benefits:

  • Reliable Light Detection: Provides accurate and consistent light detection.
  • Easy Integration: Small package allows for easy integration into various electronic circuits.
  • Low Power Consumption: Typically consumes very little power.
  • Enhanced System Performance: Improves the performance of optical sensing systems.
  • Versatile Usage: Can be used in a wide range of applications from remote controls to industrial sensors.

Additional Details:

Due to limited publicly available detailed specifications, key parameters such as spectral response, operating voltage, and output signal characteristics cannot be definitively stated. Designers integrating this component should refer to the official Sharp documentation for precise technical specifications. The GP1A01 likely uses a semiconductor material optimized for light detection in a specific wavelength range. The output signal could be analog (varying continuously with light intensity) or digital (switching on/off above a certain light threshold). Proper biasing and signal conditioning circuitry may be required to obtain the desired performance from this photodetector. It's crucial to consult the datasheet for proper pin assignments and connection diagrams.

You May Also Be Interested in

LG
Need more? Email Us
ECAD model for GD74F373
Sharp Microelectronics
Lowest to $0.2882
ECAD model for GL100MN1MPN
ISSI, Integrated Silicon Solution Inc
Automotive (tc: -40 to +105C), 1G, 1.8V, DDR2, 64MX16, 400MHZ
Need more? Email Us
ECAD model for IS46DR16640A-25DBLA2
Hitachi, Ltd
Need more? Email Us
ECAD model for HVM100TR
Guerrilla RF, Inc.
High Gain, Ultra Low Noise Amplifier
Lowest to $4.4319
ECAD model for GRF2501
TE Connectivity
Need more? Email Us
ECAD model for FP-0700SP
Panjit
Surface General Purpose Rectifiers
Lowest to $0.2162
ECAD model for GS1510FL
Omron
Power PCB Relay
Need more? Email Us
ECAD model for G5NB-1A-E-HA-DC12(N)(A)
FUDAN MICRO
Lowest to $0.1365
ECAD model for FM25Q04B-SO-T-G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention