The SIM28ML-H S2-106ZN is a compact GNSS module from Simcom, designed for precise location tracking and navigation. It supports multiple GNSS constellations, providing accurate and reliable positioning data in various environments. Its low power consumption and small form factor make it ideal for portable and battery-powered applications. This module is well-suited for integration into tracking devices, wearable electronics, and other location-aware systems.
Applications
- Wearable GPS trackers.
- Pet trackers.
- Fitness trackers.
- Asset tracking systems.
- Personal navigation devices.
- IoT devices requiring location data.
- Geofencing applications.
Features
- Supports GPS, GLONASS, BeiDou, and Galileo.
- High sensitivity and accuracy.
- Low power consumption.
- Compact size for easy integration.
- Embedded antenna.
- UART interface for communication.
- NMEA protocol support.
- AGPS support for faster positioning.
Benefits
- Accurate and reliable location data.
- Extended battery life in portable applications.
- Simplified system design with integrated antenna.
- Global coverage with multi-GNSS support.
- Faster time to first fix (TTFF).
- Cost-effective solution for location tracking.
Additional Details
The SIM28ML-H S2-106ZN GNSS module utilizes a highly integrated chipset to achieve high performance and low power consumption. The embedded antenna simplifies integration and reduces the overall system size. It supports various operating modes to optimize power consumption based on application requirements. The UART interface provides a standard communication interface for connecting to a host microcontroller or processor. The module is designed to comply with industry standards and regulations. Specific technical specifications, including operating voltage, power consumption, and accuracy, can be found in the datasheet. This module is an excellent choice for applications where accurate location data and low power consumption are critical requirements.