EN
  • EN
  • DE

SSF2306

Part No SSF2306
Manufacturer Silikron Semiconductor Co.,LTD.
Catalog Electronic Wholesale
Description Battery protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SilikrON Semiconductor Co.,LTD.
Win Source Part Number 1259237-SSF2306
Manufacturer Homepage www.silikron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSF2306 CAD Model

Description

The SSF2306 is a P-Channel MOSFET manufactured by Silikron Semiconductor Co., LTD. It is designed for power management and switching applications, offering efficient performance with low on-resistance and fast switching capabilities. This MOSFET is suitable for a variety of electronic devices and circuits requiring controlled power delivery.

Applications:

  • DC-DC Converters: Utilized in step-up and step-down DC-DC converters to regulate voltage levels efficiently.
  • Load Switching: Employed in circuits requiring efficient and reliable load switching.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops for battery management and power distribution.
  • Battery Protection Circuits: Implemented in battery management systems to protect batteries from overcharging, over-discharging, and short circuits.
  • Motor Control: Found in low-power motor control applications.

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency, reducing heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Low Gate Charge: Reduces gate drive requirements and minimizes switching losses.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance and fast switching contribute to high circuit efficiency.
  • Improved Thermal Performance: Reduced power loss minimizes heat generation, leading to cooler operation and longer lifespan.
  • Enhanced Reliability: Avalanche rating ensures reliable performance under transient voltage conditions.
  • Simplified Design: P-Channel configuration simplifies gate drive requirements.
  • Compact Size: Suitable for integration in space-constrained applications.

Additional Details:

The SSF2306 typically comes in a surface-mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Refer to the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area to ensure proper application and avoid exceeding maximum ratings. The proper use of this MOSFET contributes to stable and efficient power management in a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess