EN
  • EN
  • DE

SST39VF512

Part No SST39VF512
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259942-SST39VF512
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF512 CAD Model

Description

The SST39VF512 is a 512 Kbit (64K x8) Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology, Inc. (SST). It's a CMOS device offering high performance and low power consumption. This flash memory is designed for in-system reprogrammability, making it suitable for various embedded applications.

Applications:

  • Embedded systems: Used for storing firmware and application code in embedded systems.
  • Consumer electronics: Found in devices like toys, appliances, and remote controls for storing program code.
  • Industrial control: Employed in industrial controllers and automation systems for storing program code and configuration data.
  • Medical devices: Used in portable medical equipment for storing software and patient data.
  • Networking equipment: Integrated into network devices for storing boot code and configuration parameters.

Features:

  • 512 Kbit density: Provides 524,288 bits of storage capacity.
  • Organized as 64K x 8: Organized in a byte-wide configuration.
  • Superior reliability: Offers high endurance and data retention.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Fast read access time: Provides fast access times for reading data, improving system performance.
  • Sector erase: Allows individual sectors to be erased without affecting other sectors.
  • Single power supply: Operates on a single power supply voltage.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • High endurance: Can withstand a large number of program/erase cycles.
  • Fast access times: Enables quick retrieval of data for improved system performance.
  • Low power consumption: Reduces power consumption and extends battery life.
  • In-system reprogrammability: Allows firmware updates without removing the device from the system.

Technical Specifications: The SST39VF512 operates on a single power supply voltage of typically 2.7V to 3.6V. It features a typical access time of around 70 ns. It supports sector erase operations. The operating temperature range is typically -40°C to +85°C. It is available in various package options, including PLCC, TSOP, and SOIC. Refer to the Silicon Storage Technology, Inc. datasheet for precise specifications and timing diagrams.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess