EN
  • EN
  • DE

SST39VF400A-70-4C-EK

Part No SST39VF400A-70-4C-EK
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 2 Mbit / 4 Mbit / 8 Mbit (x16) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259935-SST39VF400A-70-4C-EK
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF400A-70-4C-EK CAD Model

Description

The SST39VF400A-70-4C-EK is a 4 Mbit Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology, Inc. (SST). It is designed for high-performance, low-power applications requiring non-volatile storage. This memory device features fast read access times and low power consumption, making it suitable for embedded systems, portable devices, and data logging applications.

Applications:

  • Embedded Systems: Used for storing program code and data in embedded microcontrollers.
  • Portable Devices: Employed in handheld devices such as MP3 players, digital cameras, and mobile phones for data storage.
  • Data Logging: Used in data loggers for storing sensor data and other recorded information.
  • Firmware Storage: Used for storing firmware in various electronic devices.
  • Industrial Control Systems: Acts as storage for programs and data in control systems.

Features:

  • 4 Mbit Flash Memory: Provides 4 Mbit of non-volatile storage.
  • Fast Read Access Time: 70 ns read access time for high-speed data retrieval.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • Sector Erase Capability: Allows for selective erasure of memory sectors.
  • CMOS Technology: Uses CMOS technology for high performance and low power operation.

Benefits:

  • High Performance: Fast read access time enables quick data retrieval.
  • Low Power: Reduces power consumption, extending battery life in portable devices.
  • Reliable Storage: Provides non-volatile storage for program code and data.
  • Flexible Erase Options: Sector erase capability allows for selective data updates.
  • Easy Integration: Standard interface simplifies integration into various electronic systems.

Additional Details:

The SST39VF400A-70-4C-EK typically comes in a 32-pin package (e.g., PLCC, TSOP). Key specifications include supply voltage, read access time, erase time, and operating temperature range. It's crucial to consult the datasheet for specific values and operating conditions to ensure proper application. The memory device supports both read and write operations, and it is designed to retain data for an extended period without power. It operates within a specified temperature range, typically from -40°C to +85°C. The device’s low power consumption makes it well-suited for applications where energy efficiency is critical.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6253 $52.5060
47+ $2.1541 $101.2427
72+ $2.0867 $150.2424
100+ $2.0194 $201.9400
129+ $1.9521 $251.8209
172+ $1.7502 $301.0344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess