EN
  • EN
  • DE

SST39VF1601-90-4C-EKE

Part No SST39VF1601-90-4C-EKE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 16 Mbit / 32 Mbit / 64 Mbit (x16) Multi-Purpose Flash Plus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259913-SST39VF1601-90-4C-EKE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF1601-90-4C-EKE CAD Model

Description

The SST39VF1601-90-4C-EKE is a 16 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It is designed for a wide range of applications requiring non-volatile storage, including embedded systems, consumer electronics, and data logging. This flash memory offers fast read access times and low power consumption.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in microcontroller-based systems.
  • Consumer Electronics: Employed in devices like digital cameras, MP3 players, and set-top boxes for storing user data and media files.
  • Data Logging: Found in data loggers for storing sensor data and other information.
  • Networking Equipment: Used in routers, switches, and modems for storing network configurations and firmware.
  • Industrial Control Systems: Employed in PLCs and other industrial devices for storing program code and data.

Features:

  • 16 Mbit (2 Mbyte) Memory: Provides ample storage capacity for various applications.
  • Fast Read Access Time: Offers fast read access times for quick data retrieval.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Sector Erase: Allows for efficient memory management by erasing only specific sectors.
  • Page Program: Supports page programming for fast write operations.
  • Endurance: High endurance for repeated write and erase cycles.

Benefits:

  • Increased System Performance: Fast read access times improve system responsiveness.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Improved Memory Management: Sector erase enables efficient memory usage.
  • Enhanced System Reliability: High endurance ensures long-term performance.
  • Simplified System Design: Easy to interface with microcontrollers and other devices.

Additional Details:

The SST39VF1601-90-4C-EKE operates at a voltage range of 2.7V to 3.6V and features a read access time of 90ns. It is available in various package options, including PLCC and TSOP. The device includes features such as data protection to prevent accidental data corruption. Its high-speed read and write operations make it suitable for demanding applications requiring fast data storage and retrieval. The sector erase capability allows for efficient memory management and reduces wear on the memory cells.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess