EN
  • EN
  • DE

HMT125R7AFP8C-H9TB

Part No HMT125R7AFP8C-H9TB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949053-HMT125R7AFP8C-H9TB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7AFP8C-H9TB CAD Model

Description

The HMT125R7AFP8C-H9TB is a DDR3 Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. RDIMMs are typically used in servers and high-end workstations where stability and error correction are critical.

Applications:

  • Servers
  • High-end Workstations
  • Enterprise Systems

Features:

  • DDR3 Technology: Utilizes DDR3 technology for enhanced bandwidth and lower power consumption compared to older memory standards.
  • RDIMM Form Factor: Registered DIMM form factor provides improved signal integrity and stability in demanding environments.
  • Capacity: 2GB module.
  • Operating Frequency: Operates at a standard DDR3 frequency.
  • Pin Count: Features a standard number of pins for DDR3 RDIMMs.
  • Error Correction: ECC (Error-Correcting Code) memory provides error detection and correction, enhancing system reliability.

Benefits:

  • Increased System Stability: Provides enhanced stability and reliability in server and workstation environments.
  • Error Correction: ECC functionality corrects memory errors, preventing data corruption and system crashes.
  • Improved Performance: Enhances overall system performance by providing faster data access and increased bandwidth.
  • Suitable for Demanding Applications: Ideal for applications that require high reliability and data integrity.

Additional Details:

This memory module is designed to meet JEDEC standards for DDR3 SDRAM. It requires a 1.5V power supply. The specific timings and operating frequency may depend on the system configuration and motherboard compatibility. Refer to the motherboard documentation for supported memory types and speeds. RDIMMs have a register that sits between the memory chips and the memory controller, reducing the load on the memory controller and allowing for more memory modules to be installed. It is lead-free and RoHS compliant.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess