EN
  • EN
  • DE

SST39VF080-70-4I-EIE

Part No SST39VF080-70-4I-EIE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 8 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259906-SST39VF080-70-4I-EIE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF080-70-4I-EIE CAD Model

Description

The SST39VF080-70-4I-EIE is an 8 Mbit Multi-Purpose Flash (MPF) device manufactured by Silicon Storage Technology (SST). It's built using SST's high-performance SuperFlash technology, offering a cost-effective solution for applications requiring non-volatile read/write storage. It's designed for in-system programming and operates on a single power supply.

Applications

  • Storage of program code in embedded systems, such as microcontrollers and digital signal processors.
  • Data storage in portable devices, including handheld computers and personal digital assistants.
  • Firmware storage in consumer electronics, such as set-top boxes and digital cameras.
  • Storage of configuration parameters in industrial control systems.
  • Voice and data storage in communication devices.

Features

  • Density: 8 Mbit (1 Mbyte)
  • Interface: Parallel
  • Access Time: 70 ns
  • Supply Voltage: 2.7-3.6V
  • Erase Capability: Sector Erase (4 KByte), Chip Erase
  • Write Protection: Hardware write protection
  • Endurance: 100,000 Cycles (Typical)
  • Data Retention: Greater than 100 years
  • Package Options: 48-Pin TSOP, 48-Pin WFDFN

Benefits

  • High Performance: Fast access times enable quick data retrieval, enhancing system responsiveness.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • In-System Reprogrammability: Allows for easy firmware updates without device removal.
  • High Reliability: Ensures robust performance in demanding operating conditions.
  • Cost-Effective: Provides a competitive solution for non-volatile storage needs.

The SST39VF080-70-4I-EIE features a fast page write operation, enabling efficient programming of data. It also incorporates a hardware write protection mechanism to prevent accidental data corruption. The device's high endurance ensures that it can withstand numerous program/erase cycles, making it suitable for applications requiring frequent data updates. The long data retention capability guarantees data integrity over extended periods. The flexible erase architecture allows for both sector and chip erase operations, enabling efficient memory management. The device's compatibility with industry-standard EPROMs and EEPROMs simplifies the design process. The low voltage operation further reduces power consumption, making it ideal for battery-powered devices. The fast access time of 70ns facilitates quick data retrieval, enhancing overall system performance.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess