EN
  • EN
  • DE

SST32HF202-70-4C-L3K

Part No SST32HF202-70-4C-L3K
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description Multi-Purpose Flash (MPF) + SRAM ComboMemory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259815-SST32HF202-70-4C-L3K
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF202-70-4C-L3K CAD Model

Description

The SST32HF202-70-4C-L3K is a 2 Mbit Multi-Purpose Flash (MPF) memory device from Silicon Storage Technology (SST). This flash memory is designed for embedded applications requiring non-volatile storage with fast access times and low power consumption. It features a sector-erase architecture and supports high-performance read and write operations.

Applications

  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Consumer electronics
  • Medical devices

Features

  • 2 Mbit (256K x 8) Flash Memory
  • Fast read access time: 70 ns
  • Sector-erase architecture
  • Low power consumption
  • Single 3.0V power supply
  • CMOS process technology
  • Endurance: 100,000 cycles (typical)
  • Data retention: 100 years (typical)

Benefits

  • High-speed performance due to fast read access time, enabling quick data retrieval.
  • Low power consumption for energy-efficient operation in battery-powered applications.
  • Reliable data storage with high endurance and long data retention.
  • Flexible memory management with sector-erase architecture.
  • Easy integration into embedded systems with a single 3.0V power supply.

The SST32HF202-70-4C-L3K provides a reliable and high-performance solution for embedded non-volatile memory requirements. Its fast read access time and low power consumption make it suitable for a variety of applications. The sector-erase architecture allows for efficient memory management, while the high endurance and long data retention ensure data integrity over extended periods. This flash memory is designed for long-term reliability and performance in demanding environments.

Technical Specifications: Density: 2 Mbit; Access Time: 70 ns; Supply Voltage: 2.7V to 3.6V; Operating Temperature: -40°C to +85°C; Endurance: 100,000 cycles; Data Retention: 100 years. Package: PLCC.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess