The 39VF040 is a 4 Mbit (512K x 8) CMOS Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology, Inc (SST). It is a non-volatile memory device that can be electrically erased and reprogrammed in-system. This flash memory offers high performance and low power consumption, making it suitable for various embedded applications. It uses a 5.0V power supply and features fast read access times.
Applications:
- Embedded systems for storing firmware and data.
- Microcontroller-based applications.
- Data logging applications.
- Industrial control systems.
- Consumer electronics.
Features
- Organized as 512K x 8.
- Single 5.0V read and write operations.
- Fast read access time: 70 ns (typical).
- Sector Erase capability (Uniform 4 KByte sectors).
- Chip Erase for full memory erasure.
- Endurance: 100,000 cycles (typical).
- Data retention: 100 years (typical).
- Low power consumption.
- JEDEC standard pinout.
Benefits
- Provides reliable non-volatile data storage.
- Enables fast program execution and data retrieval.
- Simplifies system design with single 5V operation.
- Reduces power consumption in battery-powered applications.
- Offers flexible memory management through sector and chip erase functions.
- Ensures long-term data retention.
Additional Details: The 39VF040 typically comes in a PDIP or PLCC package. It supports JEDEC standard commands for read, write, and erase operations. The device includes a write protection mechanism to prevent accidental data corruption. Careful attention should be paid to the timing requirements during write and erase operations. Consult the SST datasheet for detailed specifications, including timing diagrams, electrical characteristics, and application notes. The operating temperature range is usually between -40°C and +85°C.