EN
  • EN
  • DE
  • IT

ZM5101A-CME3

Part No ZM5101A-CME3
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM<1GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Z-Wave®
Package Tray
Product Status Not For New Designs
RF Family/Standard General ISM < 1GHz
Protocol Z-Wave®
Modulation -
Frequency 868MHz, 908MHz, 921MHz
Data Rate 100kbps
Power - Output 6dBm
Sensitivity -105dBm
Serial Interfaces SPI, UART, USB
Antenna Type -
Utilized IC / Part SD3502
Memory Size 128kB Flash, 16kB SRAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 32mA
Current - Transmitting 32mA
Mounting Type Surface Mount
Package / Case Module
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.79.0000
Win Source Part Number 1380341-ZM5101A-CME3
Ultra Librarian 3D Model Ultra Librarian ZM5101A-CME3 CAD Model

Description

The ZM5101A-CME3 is a RF Transceiver Module and Modem from Silicon Labs.

  • Series: Z-Wave®
  • Frequency: 868MHz, 908MHz, 921MHz
  • Mounting Type: Surface Mount
  • Voltage Supply: 2.3V to 3.6V
  • Memory Size: 128kB Flash, 16kB SRAM
  • Data Rate: 100kbps
  • IC/Part: SD3502
  • Power Output: 6dBm
  • Sensitivity: -105dBm
  • Serial Interfaces: SPI, UART, USB

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7350 $58.6750
12+ $9.6288 $115.5456
19+ $9.3278 $177.2282
25+ $9.0270 $225.6750
33+ $8.7260 $287.9580
43+ $7.8233 $336.4019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess