EN
  • EN
  • DE

ATZB-S1-256-3-0-UR

Part No ATZB-S1-256-3-0-UR
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE 802.15.4 U.FL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Manufacturer Microchip Technology
Series ZigBit™
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name ATZB-S1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862639-ATZB-S1-256-3-0-UR
Ultra Librarian 3D Model Ultra Librarian ATZB-S1-256-3-0-UR CAD Model

Description

The ATZB-S1-256-3-0-UR is a cutting-edge RF module designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This module is part of the ATZB series, which is renowned for its high-performance wireless connectivity solutions, particularly in the ZigBee and IEEE 802.15.4 communication protocols. The ATZB-S1-256-3-0-UR is specifically engineered to meet the needs of low-power wireless networks and Internet of Things (IoT) applications.

This compact module is built around the ATmega256RFR2, a powerful microcontroller that combines the industry-leading AVR CPU with a 2.4 GHz transceiver. This integration offers the dual advantage of a robust processing core with an efficient radio for wireless communication. The microcontroller boasts 256KB of in-system programmable flash, 8KB of RAM, and 4KB of EEPROM, which provides ample space for complex applications and data storage.

The module operates in the globally available 2.4 GHz frequency band and supports the ZigBee PRO and ZigBee RF4CE networking stacks, which are ideal for creating mesh networks with extended range and reliability. Its versatility makes it suitable for a wide range of applications, including home automation, industrial control, smart energy, and remote control systems.

The ATZB-S1-256-3-0-UR is designed with ease of integration in mind. It comes with a U.FL connector for an external antenna, providing flexibility in antenna choice and placement, which is critical for optimizing the wireless performance in different environments. The module is also pre-certified, reducing the time and cost associated with compliance testing and speeding up the time-to-market for products incorporating this module.

In summary, the ATZB-S1-256-3-0-UR from Microchip Technology is a powerful, flexible, and reliable solution for developers looking to incorporate advanced wireless capabilities into their IoT and networking projects. With its robust feature set and pre-certification, this module represents an excellent choice for those seeking to create efficient and innovative wireless applications.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess