EN
  • EN
  • DE

WF111-A-V1

Part No WF111-A-V1
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Tape & Reel
Product Status Obsolete
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 17dBm
Sensitivity -97dBm
Serial Interfaces PIO, SDIO, SPI
Antenna Type Integrated, Chip
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 70mA ~ 88mA
Current - Transmitting 74mA ~ 192mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number WF111
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1341136-WF111-A-V1
Ultra Librarian 3D Model Ultra Librarian WF111-A-V1 CAD Model

Description

The 1341136-WF111-A-V1 RF Transceiver Module is a WiFi device that operates @ a frequency of 2.4GHz and supports the 802.11b/g/n protocol.

  • Frequency: 2.4GHz
  • Protocol: 802.11b/g/n (WiFi)
  • Antenna Type: Integrated Chip
  • Power Output: 17dBm
  • Sensitivity: -97dBm
  • Current - Receiving: 70mA ~ 88mA
  • Serial Interfaces: PIO, SDIO, SPI
  • Current - Transmitting: 74mA ~ 192mA
  • Voltage - Supply: 1.7V ~ 3.6V
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.5736 $102.5736
2+ $99.2647 $198.5294
3+ $95.9559 $287.8677
4+ $86.0294 $344.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,765 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess