EN
  • EN
  • DE

W158H

Part No W158H
Manufacturer Silicon Labs
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK CK98 SSCG CK98 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
PLL Yes with Bypass
Input Crystal
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 133MHz
Supply Voltage - Operating 2.375 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 123545-W158H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W158H CAD Model

Description

The Silicon Labs W158H is likely a member of Silicon Labs' wireless or microcontroller product line, designed for applications requiring robust and efficient communication capabilities. Given Silicon Labs' focus, this component likely integrates a microcontroller core with a wireless transceiver, potentially supporting protocols like Wi-SUN, Wi-Fi, Bluetooth, or Zigbee. Due to limited information, we must infer potential uses based on similar Silicon Labs products.

Applications

  • Smart Metering: Used in smart meters for collecting and transmitting energy consumption data wirelessly.
  • Wireless Sensor Networks: Integrated into sensor nodes for environmental monitoring, industrial automation, and agricultural applications.
  • Home Automation: Employed in home automation systems for controlling lighting, HVAC, and security devices.
  • Industrial IoT (IIoT): Used in industrial settings for machine monitoring, predictive maintenance, and remote control of equipment.
  • Asset Tracking: Integrated into devices for tracking the location and condition of assets in logistics and supply chain management.

Features

  • Integrated Microcontroller: Incorporates a microcontroller core for executing application code and managing wireless communication.
  • Wireless Transceiver: Features a transceiver for transmitting and receiving data wirelessly, supporting various protocols.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Security Features: Includes security features such as encryption and authentication to protect wireless communication.
  • Peripheral Interfaces: Offers various peripheral interfaces such as UART, SPI, and I2C for connecting to sensors and other devices.

Benefits

  • Enhanced Connectivity: Enables wireless communication, eliminating the need for wired connections and improving flexibility.
  • Reduced Power Consumption: Minimizes energy consumption, extending battery life and reducing operating costs.
  • Improved Security: Protects wireless communication from unauthorized access and eavesdropping.
  • Simplified Development: Provides a comprehensive development environment, simplifying the development process and reducing time to market.
  • Increased Reliability: Offers robust and reliable wireless communication, ensuring data integrity and availability.

Given that it is a wireless or microcontroller product from Silicon Labs, the W158H likely incorporates advanced power management techniques, allowing it to operate efficiently in battery-powered applications. It probably offers a range of integrated peripherals, such as ADCs, DACs, timers, and comparators, to facilitate interfacing with external sensors and actuators. Specific technical specifications, such as the operating frequency, output power, and data rate, would depend on the specific wireless protocol supported by the device. It is also likely compliant with relevant industry standards and regulations, such as FCC, CE, and RoHS.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess