EN
  • EN
  • DE

SW0648

Part No SW0648
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 349646-SW0648
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW0648 CAD Model

Description

Based on available information, the Silicon Labs SW0648 appears to be a Wi-SUN FAN (Field Area Network) module designed for smart metering, smart city, and industrial IoT applications. Wi-SUN FAN is a wireless communication technology that provides reliable, long-range, and low-power connectivity for devices in these networks.

Applications:

  • Smart Metering: Connecting smart meters to a central data collection system for automated meter reading and grid management.
  • Smart City: Enabling communication between streetlights, traffic management systems, and environmental sensors.
  • Industrial IoT: Providing wireless connectivity for industrial sensors, actuators, and controllers in factories and other industrial environments.
  • Building Automation: Connecting HVAC systems, lighting controls, and security systems in commercial buildings.
  • Agricultural Monitoring: Enabling wireless monitoring of soil moisture, temperature, and other environmental factors in agricultural fields.

Features:

  • Wi-SUN FAN Compliant: Adheres to the Wi-SUN FAN standard, ensuring interoperability with other Wi-SUN FAN devices.
  • Long-Range Communication: Offers extended communication range compared to other wireless technologies like Bluetooth or Zigbee.
  • Low Power Consumption: Designed for battery-powered devices, enabling long battery life.
  • Reliable Connectivity: Provides robust and reliable communication in challenging environments.
  • Secure Communication: Supports security features such as encryption and authentication to protect data.
  • Over-the-Air (OTA) Updates: Enables remote firmware updates for easy maintenance and feature enhancements.
  • Compact Form Factor: Small size allows for easy integration into various devices.

Benefits:

  • Improved Efficiency: Enables automated data collection and control, leading to improved efficiency in various applications.
  • Reduced Costs: Low power consumption and remote management capabilities reduce operational costs.
  • Enhanced Reliability: Robust communication ensures reliable data transmission in challenging environments.
  • Scalability: Wi-SUN FAN supports large-scale networks with thousands of devices.
  • Interoperability: Adherence to the Wi-SUN FAN standard ensures interoperability with other devices from different vendors.
  • Simplified Deployment: Easy integration and configuration simplify deployment and maintenance.

Additional Details:

The specific technical specifications of the SW0648 module, such as operating frequency, output power, and data rate, may vary depending on the specific model and configuration. Consult the official Silicon Labs documentation for detailed specifications. This module likely uses a sub-GHz frequency band for long-range communication and is designed to operate in harsh environments. The security features implemented within the module are critical for protecting sensitive data transmitted over the network. Its low-power design is essential for applications relying on battery power for extended periods. Further research into the specific configuration and implementation details is recommended for a complete understanding of its capabilities.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess