EN
  • EN
  • DE

MAR-120-AAAD

Part No MAR-120-AAAD
Manufacturer ATC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080695-MAR-120-AAAD
Categories OEM Parts(M-N)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAR-120-AAAD CAD Model

Description

The MAR-120-AAAD is a multilayer ceramic capacitor (MLCC) manufactured by ATC (American Technical Ceramics). These capacitors are known for their high reliability and performance in demanding applications. They offer stable electrical characteristics over a wide range of temperatures and frequencies.

Applications:

  • RF and Microwave Circuits
  • Military Communications
  • Aerospace Applications
  • Medical Devices
  • Filter Networks
  • Bypass and Decoupling

Features:

  • High Q Factor: Provides low losses at high frequencies.
  • Low ESR: Minimizes energy dissipation in the circuit.
  • High Self-Resonant Frequency: Allows operation at high frequencies.
  • Stable Performance: Maintains consistent electrical characteristics.
  • Small Size: Enables compact circuit designs.
  • RoHS Compliant: Free from hazardous substances.

Benefits:

  • Improved Circuit Performance: High Q and low ESR enhance signal integrity.
  • Reliable Operation: Suitable for harsh environments.
  • Compact Designs: Allows for miniaturization of electronic devices.
  • Reduced Losses: Improves energy efficiency in circuits.
  • Environmentally Friendly: Meets regulatory requirements.

Additional Details:

Multilayer ceramic capacitors (MLCCs) like the MAR-120-AAAD are commonly used in various electronic circuits due to their stable performance and high reliability. Their small size makes them ideal for applications where space is limited. The high Q factor and low ESR of these capacitors contribute to improved circuit performance by minimizing losses and enhancing signal integrity. These characteristics are particularly important in RF and microwave applications, where high-frequency signals are prevalent.

The stable electrical characteristics of the MAR-120-AAAD over a wide range of temperatures make it suitable for use in harsh environments. The capacitor's construction and materials are designed to withstand extreme conditions, ensuring reliable operation. It’s RoHS compliance further adds to its appeal, making it an environmentally friendly choice for electronic designs. The device's self-resonant frequency (SRF) is high, further extending its applicability in high-frequency applications. The consistent electrical parameters and robust construction contribute to its widespread usage in critical electronic equipment.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess