EN
  • EN
  • DE

SVA06

Part No SVA06
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 349426-SVA06
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVA06 CAD Model

Description

The Silicon Labs SVA06 is a highly integrated, low-power silicon voice activity detector (VAD) designed for use in a wide range of voice-enabled applications. This advanced voice processing IC provides accurate and reliable detection of human speech, even in noisy environments. The SVA06 utilizes sophisticated algorithms to distinguish speech from background noise, making it an ideal solution for applications requiring robust voice detection.

Applications

  • Voice-controlled devices: Enables reliable voice activation and control in smart home devices, wearables, and IoT devices.
  • Telephony and conferencing systems: Improves voice quality and reduces background noise in phone calls and video conferences.
  • Voice recording devices: Enhances the accuracy of voice recordings by filtering out non-speech sounds.
  • Security systems: Detects and alerts to human speech for security monitoring applications.
  • Automotive applications: Facilitates hands-free communication and voice commands in vehicles.

Features

  • Advanced Voice Activity Detection: Accurate detection of human speech in various acoustic environments.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Noise Reduction: Reduces background noise to improve speech intelligibility.
  • Small Footprint: Compact design for easy integration into space-constrained devices.
  • Adjustable Sensitivity: Configurable sensitivity levels to suit different application requirements.

Benefits

  • Improved User Experience: Enhances voice recognition accuracy and reduces false positives.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Enhanced Voice Quality: Noise reduction improves the clarity and intelligibility of speech.
  • Simplified Integration: Small size and ease of use simplify the design process.
  • Increased Reliability: Robust performance in noisy environments ensures reliable voice detection.

Technical Specifications

The SVA06 typically operates at a voltage range of 1.8V to 3.3V. It features a digital interface for easy communication with microcontrollers and other digital devices. The device is available in a small form factor package, suitable for surface mount assembly. It includes programmable parameters for fine-tuning performance in specific applications. The device’s advanced algorithm takes into account various speech characteristics, such as frequency content, energy levels, and spectral changes, to provide highly accurate voice detection. It also incorporates sophisticated noise reduction techniques to minimize the impact of ambient noise on voice detection performance. Further details can be found in the Silicon Labs SVA06 datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8993 $69.4965
11+ $11.4045 $125.4495
16+ $11.0487 $176.7792
22+ $10.6918 $235.2196
28+ $10.3361 $289.4108
38+ $9.2666 $352.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess