EN
  • EN
  • DE

SL38000AZC-23BH1T

Part No SL38000AZC-23BH1T
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 325326-SL38000AZC-23BH1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL38000AZC-23BH1T CAD Model

Description

The SL38000AZC-23BH1T is a member of Silicon Labs' Si3000 family of global direct access arrangement (DAA) devices, designed for integrating analog modem functionality into embedded systems. These devices offer a complete analog interface to telephone networks, handling functions such as line impedance matching, ring detection, and caller ID decoding.

Applications:

  • Analog modems: Core component in traditional analog modem designs.
  • Fax machines: Providing the interface for fax communication over telephone lines.
  • Point-of-sale (POS) terminals: Enabling dial-up connectivity for transaction processing.
  • Set-top boxes: Integrating modem functionality for interactive services.
  • Remote monitoring systems: Facilitating remote data acquisition and control.

Features:

  • Global DAA functionality: Supports various telephone network standards worldwide.
  • Integrated hybrid: Provides line impedance matching for optimal signal transmission.
  • Ring detection: Detects incoming calls and signals the host processor.
  • Caller ID decoding: Decodes caller ID information for display or processing.
  • Low power consumption: Minimizes power requirements in battery-powered applications.

Benefits:

  • Simplified modem design: Integrates key analog functions, reducing component count and design complexity.
  • Global compatibility: Enables designs that can be deployed in various countries with minimal modification.
  • Improved performance: Optimized for reliable data transmission over telephone lines.
  • Reduced cost: Offers a cost-effective solution compared to discrete implementations.
  • Faster time-to-market: Accelerates product development by providing a pre-integrated modem interface.

Additional Details:

The SL38000AZC-23BH1T typically includes features such as programmable line impedance, transmit and receive gain adjustment, and comprehensive protection circuitry to safeguard against overvoltage and overcurrent conditions on the telephone line. It interfaces with a host processor via a standard serial interface, allowing for easy configuration and control. Key specifications include the supported voltage range, current consumption, and operating temperature range. It is critical to consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and regulatory compliance information to ensure proper integration and reliable operation. The Si3000 family provides a flexible and robust solution for integrating analog modem functionality into a wide range of embedded systems.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
AMCC
Lowest to $2.8182
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess