EN
  • EN
  • DE

SIM3L165-C-GQ1R

Part No SIM3L165-C-GQ1R
Manufacturer Silicon Labs
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1429+
Reference case QFP
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 712159-SIM3L165-C-GQ1R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIM3L165-C-GQ1R CAD Model

Description

The Silicon Labs SIM3L165-C-GQ1R is a mixed-signal microcontroller designed for low-power applications. It is based on an ARM Cortex-M3 core and integrates a variety of analog and digital peripherals, making it suitable for battery-powered devices, sensor interfaces, and control applications. The device is engineered to minimize power consumption while providing a high level of integration and performance.

Applications:

  • IoT (Internet of Things) Devices: Used in sensor nodes, smart home devices, and wearable electronics for data collection, processing, and communication.
  • Battery-Powered Applications: Employed in remote controls, wireless sensors, and portable medical devices where low power consumption is critical.
  • Industrial Control: Integrated into industrial sensors, motor control systems, and automation equipment for real-time control and monitoring.
  • Smart Metering: Found in smart meters for energy, water, and gas, enabling accurate measurement and wireless communication of consumption data.
  • Consumer Electronics: Used in remote controls, toys, and other consumer products requiring low power and integrated functionality.

Features:

  • ARM Cortex-M3 Core: Provides a high-performance, low-power processing platform.
  • Integrated Analog Peripherals: Includes analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and operational amplifiers for interfacing with analog sensors and signals.
  • Digital Peripherals: Features UART, SPI, I2C, and other communication interfaces for connecting to external devices and networks.
  • Low Power Consumption: Optimized for low-power operation, including multiple power-saving modes to extend battery life.
  • On-Chip Memory: Includes flash memory for program storage and RAM for data storage.
  • Flexible Clocking Options: Offers multiple clock sources and dividers for optimizing power consumption and performance.
  • GPIO (General Purpose Input/Output) Pins: Provides flexible GPIO pins for interfacing with external components and devices.

Benefits:

  • Extended Battery Life: Low power consumption enables longer battery life in portable and battery-powered applications.
  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying system design and reducing board space.
  • Improved Performance: ARM Cortex-M3 core provides high performance for demanding applications.
  • Reduced System Cost: Integration of analog and digital peripherals reduces overall system cost.
  • Enhanced Connectivity: Multiple communication interfaces facilitate connectivity to a wide range of external devices and networks.

Additional Details:

The SIM3L165-C-GQ1R typically operates with a supply voltage range of 1.8V to 3.6V and includes features such as brown-out detection and power-on reset. It is often available in QFN packages for compact board designs. Detailed specifications, including memory sizes, peripheral capabilities, and power consumption characteristics, can be found in the product datasheet. The device is designed to meet relevant industry standards for safety and environmental compliance.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess