Product Overview: ADG804YRMZ by Analog Devices Inc.
The ADG804YRMZ is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This device is part of ADI's extensive range of switch and multiplexer products designed to cater to a wide array of applications, including communication systems, data acquisition, and instrumentation.
Key Features
- Low On-Resistance: The ADG804YRMZ boasts a low on-resistance (Ron) that typically stands at 4 ohms. This ensures minimal signal distortion and allows for the passing of high-quality analog signals.
- Single 1.8 V to 5.5 V Supply: It operates on a single supply voltage range, making it versatile for various systems without the need for dual supplies.
- Low Power Consumption: With its CMOS construction, the device consumes very low power, preserving battery life in portable applications.
- Fast Switching Times: The ADG804YRMZ offers fast switching times (tON and tOFF), which are crucial for rapid signal routing and high-speed applications.
- High Current Carrying Capability: It is capable of carrying a continuous current of up to 300 mA, suitable for driving moderate loads.
- Break-Before-Make Switching: This feature ensures that no two switch channels are connected simultaneously, preventing shorting and signal corruption.
Applications
The ADG804YRMZ is ideal for a range of applications, including:
- Audio and Video Routing
- Data Acquisition Systems
- Communication Systems
- Relay Replacement
- Medical and Healthcare Systems
Package and Quality
The device comes in a compact MSOP (Mini Small Outline Package) that is surface-mountable, making it suitable for space-constrained applications. The ADG804YRMZ also passes through Analog Devices' rigorous quality assurance and testing procedures, ensuring reliability and performance consistency.
In summary, the ADG804YRMZ from Analog Devices Inc. is a superior choice for designers looking for a high-performance, low-resistance analog multiplexer. With its low power consumption, wide supply voltage range, and fast switching capabilities, it is an efficient solution for a multitude of analog signal routing requirements.