EN
  • EN
  • DE

SIM3C1XX-B-EDK

Part No SIM3C1XX-B-EDK
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Silicon Labs
Series Precision32™
Package Bulk
Product Status Not For New Designs
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part SiM3C1xx
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Base Product Number SIM3C1
Other Names 336-2237,SIM3C1XXBEDK
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1284069-SIM3C1XX-B-EDK
Ultra Librarian 3D Model Ultra Librarian SIM3C1XX-B-EDK CAD Model

Description

The Silicon Labs SiM3C1xx is an MCU 32-bit development board with an ARM Cortex-M3 core processor.

  • Core Processor: ARM Cortex-M3
  • Includes: USB debug adapter programmer, board(s), cable(s), and power supply
  • Package: Bulk
  • Series: Precision32™
  • Status: Not for new designs
  • RoHS Status: Not applicable
  • MSL Level: 1 (unlimited)
  • HTSUS: 8542.31.0001

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess