The SIL3112ACT144 is a Serial ATA (SATA) host controller from Silicon Labs. It's designed to provide a cost-effective and high-performance solution for connecting SATA hard drives and other SATA devices to a computer system via a PCI interface. The ACT144 likely indicates the package type (possibly a TQFP 144-pin package).
Applications
- Desktop PCs
- Entry-level servers
- Storage enclosures
- Motherboard integration
- SATA RAID controller cards
Features
- Two-port SATA 1.5 Gbps host controller
- PCI bus interface
- Supports Native Command Queuing (NCQ)
- Hardware RAID 0 and RAID 1 support
- Supports hot-plugging
- 144-pin package (likely TQFP)
Benefits
- Easy integration of SATA devices
- Improved storage performance compared to IDE
- Data redundancy (RAID 1) and/or increased performance (RAID 0)
- Increased system uptime with hot-plugging capabilities
- Cost-effective SATA connectivity solution
The SIL3112ACT144 is commonly used in applications where a simple and reliable SATA connection is required. Its RAID capabilities allow for data protection or increased performance, depending on the configuration. Refer to the Silicon Labs website for detailed datasheets, application notes, and driver downloads. The controller's PCI interface ensures compatibility with a wide range of motherboards. Proper installation and driver configuration are essential for optimal performance. The 144-pin package allows for efficient board layout and integration.