EN
  • EN
  • DE

SIL0646BCM100

Part No SIL0646BCM100
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093081-SIL0646BCM100
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIL0646BCM100 CAD Model

Description

The SIL0646BCM100 is a timing device from Silicon Labs, designed for high-performance clock generation and distribution in a variety of applications. It is a precision clock multiplier and jitter attenuator, offering excellent frequency synthesis capabilities. This integrated circuit is specifically engineered to meet the stringent timing requirements of modern electronic systems, providing reliable and accurate clock signals.

Applications

  • Networking equipment, including routers and switches.
  • Data center infrastructure, such as servers and storage systems.
  • Broadcast video equipment.
  • Test and measurement instrumentation.
  • High-speed data communication systems.

Features

  • High-performance jitter attenuation.
  • Precise frequency synthesis.
  • Low phase noise.
  • Multiple output clocks.
  • Programmable clock parameters.
  • Integrated voltage-controlled oscillator (VCO).
  • I2C or SPI control interface for configuration.
  • Small form factor package.
  • Wide supply voltage range.

Benefits

  • Improved system performance through reduced jitter and phase noise.
  • Simplified clock tree design.
  • Reduced bill of materials (BOM) cost.
  • Increased system reliability.
  • Flexibility to support a wide range of clock frequencies.
  • Easy integration into existing systems.
  • Enhanced signal integrity.

Additional Details

The SIL0646BCM100 utilizes advanced PLL (Phase-Locked Loop) technology to generate and condition clock signals. It offers a wide range of output frequencies and supports various clock formats. The device is typically configured through a serial interface, allowing designers to optimize clock parameters for their specific application. The device operates over an industrial temperature range, making it suitable for harsh environments. The specific package type and pinout should be verified in the datasheet. It is commonly used where clean and precise timing signals are critical for reliable operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess