EN
  • EN
  • DE

SRV05-4LC-T7

Part No SRV05-4LC-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
RoHS Compliant
Win Source Part Number 1095984-SRV05-4LC-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRV05-4LC-T7 CAD Model

Description

The SRV05-4LC-T7 is a Transient Voltage Suppressor (TVS) diode array designed and manufactured by Protek Devices. This device provides robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events, safeguarding sensitive electronic components from damage.

Applications:

  • USB Ports: Used to protect USB ports in various devices like computers, laptops, and peripherals from ESD strikes.
  • HDMI Ports: Protects HDMI ports in televisions, monitors, and multimedia devices from transient voltage events, ensuring signal integrity.
  • Ethernet Ports: Employed to safeguard Ethernet ports in networking equipment such as routers, switches, and network interface cards from surge currents.
  • Data Lines: Provides essential protection for data lines in a wide range of electronic systems, preventing data corruption and component failure.
  • Mobile Devices: Protects internal circuitry of mobile devices like smartphones and tablets from ESD and other transient voltage events.

Features:

  • Low Capacitance: Designed with low capacitance to minimize signal distortion, making it suitable for high-speed data transmission lines.
  • Low Clamping Voltage: Offers effective protection by clamping transient voltages to safe levels, preventing damage to protected components.
  • ESD Protection: Provides high immunity to electrostatic discharge, ensuring robust protection against ESD strikes.
  • Compact Package Size: Available in a small form factor, allowing for easy integration into space-constrained applications.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental responsibility.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from transient voltage events, increasing overall system reliability.
  • Improved Data Integrity: Minimizes signal distortion, ensuring accurate and reliable data transmission.
  • Extended Product Lifespan: Safeguards electronic devices from damage caused by ESD and surge events, extending their operational lifespan.
  • Easy Integration: Compact package size allows for easy and seamless integration into various electronic designs.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally responsible.

Technical Specifications:

The SRV05-4LC-T7 typically features a working voltage of 5V and is designed to protect four I/O lines. It provides ESD protection that exceeds IEC 61000-4-2 standards. Specific clamping voltage and capacitance values can be found in the manufacturer's datasheet, which should be consulted for detailed specifications.

In summary, the SRV05-4LC-T7 TVS diode array from Protek Devices is a high-performance solution for protecting sensitive electronics from ESD, EFT, and surge events. Its key features, including low capacitance, low clamping voltage, and high ESD protection, make it an ideal choice for ensuring the reliability and longevity of modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess