EN
  • EN
  • DE

SII9287ACNUTR

Part No SII9287ACNUTR
Manufacturer Silicon Labs
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0851+
Reference case QFN
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 716214-SII9287ACNUTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SII9287ACNUTR CAD Model

Description

The SII9287ACNUTR is an HDMI port processor from Silicon Labs (formerly Silicon Image). It's designed for use in devices that require HDMI input capabilities, such as TVs, monitors, and AV receivers.

Applications

  • Televisions (TVs)
  • Monitors
  • Audio/Video (AV) receivers
  • Projectors
  • HDMI switches

Features

  • HDMI Receiver: Receives HDMI signals from external sources.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • High-Resolution Support: Supports high-resolution video formats, such as 4K Ultra HD.
  • Audio Extraction: Extracts audio signals from the HDMI stream.
  • Integrated Equalizer: Compensates for signal degradation over long cables.
  • CEC Support: Supports Consumer Electronics Control (CEC) for device control.

Benefits

  • HDMI Connectivity: Enables devices to connect to HDMI sources, such as Blu-ray players and game consoles.
  • Content Protection: HDCP support ensures that copyrighted content is protected.
  • High-Quality Video: Supports high-resolution video formats for a superior viewing experience.
  • Audio Output: Allows for audio output to external speakers or amplifiers.
  • Improved Signal Integrity: Integrated equalizer ensures reliable signal transmission over long cables.
  • Simplified System Control: CEC support enables device control using a single remote control.

Additional Details

The SII9287ACNUTR receives HDMI signals, decodes them, and extracts the video and audio data. It supports various HDMI features, such as deep color, 3D video, and audio return channel (ARC). The integrated equalizer compensates for signal attenuation caused by long cables or poor-quality connectors. The device typically communicates with the host processor via a parallel or serial interface. The datasheet provides detailed information on the device's operating parameters, including the supported video resolutions, audio formats, and control interfaces. It is often used in conjunction with a video processor and audio codec to implement a complete HDMI receiver solution.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7055 $61.1715
30+ $3.8612 $115.8360
47+ $3.7410 $175.8270
64+ $3.6198 $231.6672
83+ $3.4997 $290.4751
111+ $3.1370 $348.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess