EN
  • EN
  • DE

SII9187BCNU

Part No SII9187BCNU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323664-SII9187BCNU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII9187BCNU CAD Model

Description

The SII9187BCNU is a high-performance HDMI transmitter manufactured by Silicon Labs, designed to transmit high-definition video and audio signals. This transmitter complies with HDMI 1.3a specifications, enabling the transmission of uncompressed video resolutions up to 1080p and high-definition audio formats. It's a versatile component suitable for a variety of multimedia applications that require reliable, high-quality HDMI signal transmission.

Applications

  • DVD players and recorders: Transmits high-definition video and audio to TVs and other display devices.
  • Blu-ray players: Facilitates the transmission of high-resolution Blu-ray content.
  • Gaming consoles: Connects gaming consoles to displays to provide an immersive gaming experience.
  • Set-top boxes: Transmits digital TV signals in set-top boxes.
  • AV receivers: Integrates into AV receivers for switching and transmitting HDMI signals from multiple sources.
  • Projectors: Displays high-definition content from HDMI sources using projectors.

Features

  • HDMI 1.3a compliant: Supports high-definition video and audio transmission according to the HDMI 1.3a standard.
  • High resolution support: Supports video resolutions up to 1080p.
  • HDCP support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Integrated audio encoder: Includes an integrated audio encoder for transmitting high-definition audio formats.
  • Low power consumption: Designed for efficient power usage.
  • Advanced on-chip processing: Contains advanced on-chip processing for signal enhancement and optimization.

Benefits

  • High-quality video and audio: Delivers crystal-clear video and high-fidelity audio for an enhanced viewing experience.
  • Seamless connectivity: Ensures reliable and seamless connectivity between HDMI-enabled devices.
  • Content protection: Protects copyrighted content from unauthorized duplication or distribution.
  • Simplified system design: Reduces the number of external components needed for HDMI transmission.
  • Energy efficiency: Minimizes power consumption, suitable for battery-powered devices.
  • Improved signal integrity: Enhances signal integrity for optimal performance.

Additional Details

The SII9187BCNU operates on a single 3.3V power supply and is available in a compact package. It incorporates features such as deep color support, xvYCC color space support, and automatic lip-sync correction to ensure optimal video and audio synchronization. The device also includes a built-in EDID (Extended Display Identification Data) management system for seamless communication with display devices. This transmitter is designed for easy integration into various multimedia systems, offering a reliable and high-performance HDMI transmission solution.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6438 $58.1636
54+ $2.1691 $117.1314
83+ $2.1009 $174.3747
114+ $2.0340 $231.8760
147+ $1.9658 $288.9726
197+ $1.7625 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,620 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess