EN
  • EN
  • DE

SII3112ACT144-1.1

Part No SII3112ACT144-1.1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323574-SII3112ACT144-1.1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII3112ACT144-1.1 CAD Model

Description

The SiI3112ACT144-1.1 is a single-chip Serial ATA (SATA) host controller manufactured by Silicon Image (now Silicon Labs). It's designed to provide a high-performance and cost-effective solution for connecting SATA hard drives and other storage devices to a host system. This controller is commonly used in desktop computers, servers, and embedded systems to enable fast and reliable data storage.

Applications

  • Desktop Computers: Connects SATA hard drives and solid-state drives (SSDs) to the motherboard.
  • Servers: Provides SATA connectivity for storage devices in server systems.
  • Embedded Systems: Used in embedded applications requiring SATA storage interfaces.
  • External Storage Solutions: Enables SATA connections for external hard drive enclosures and docking stations.
  • RAID Systems: Supports RAID configurations for data redundancy and performance enhancement.

Features

  • Single-Lane SATA Host Controller: Provides a single SATA channel for connecting one SATA device.
  • SATA 1.5Gbps Interface: Supports the SATA 1.5Gbps data transfer rate.
  • PCI/PCI-X Interface: Connects to the host system via a PCI or PCI-X bus.
  • Supports Command Queuing: Enables command queuing for improved storage performance.
  • Hot-Plug Support: Allows for the hot-swapping of SATA devices without system shutdown.

Benefits

  • High-Performance Storage Connectivity: Provides fast and reliable data transfer between the host system and SATA storage devices.
  • Cost-Effective Solution: Offers a cost-optimized solution for SATA connectivity.
  • Easy Integration: Simple to integrate into various system designs due to its standard PCI/PCI-X interface.
  • Enhanced Storage Performance: Supports command queuing for improved storage I/O performance.
  • Improved System Reliability: Hot-plug support allows for easy replacement of faulty storage devices without system downtime.

Additional Details

The SiI3112ACT144-1.1 requires a specific voltage supply for operation, which is typically 3.3V. It's available in a 144-pin TQFP package. Detailed specifications, including power consumption, operating temperature range, and interface details, can be found in the product datasheet. The -1.1 likely refers to a specific revision or sub-version of the chip.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Lowest to $8.9963
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SONiX
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
Vishay
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess