The SII1368CNU is a Deep Color HDMI transmitter produced by Silicon Labs. This transmitter is engineered to facilitate the transmission of high-definition video and audio over HDMI connections, making it well-suited for integration into a diverse range of consumer electronics products and display systems.
Applications
- DVD and Blu-ray Disc Players/Recorders
- Set-Top Boxes (STBs)
- Gaming Consoles
- Digital Televisions (DTVs)
- Audio/Video (A/V) Receivers
- Personal Media Players (PMPs)
Features
- HDMI 1.3 Transmitter
- Supports Deep Color (up to 36-bit)
- Integrated HDCP (High-bandwidth Digital Content Protection)
- Consumer Electronics Control (CEC) functionality
- High-resolution support up to 1080p
- Integrated audio encoder for various audio formats
- Low-power operation
- 24-bit audio data transmission
Benefits
- Enables high-quality, uncompressed video and audio transmission over HDMI.
- Ensures compatibility with a wide array of HDMI-compliant devices.
- Reduces system complexity and cost through the integration of essential functions.
- Provides enhanced color depth, resulting in a more vibrant visual experience.
- Facilitates seamless control and communication between connected devices via CEC.
- Offers immersive audio reproduction capabilities.
- Contributes to extended battery life in portable devices due to its low power consumption.
Additional Details
The SII1368CNU operates on both 1.8V core and 3.3V I/O power supplies. It supports a wide range of audio formats, including PCM, Dolby Digital, and DTS. Its compact packaging makes it ideal for use in designs where space is limited. Designed to meet the high standards of the consumer electronics industry, the SII1368CNU provides a dependable and high-performance HDMI transmission solution. Its HDMI 1.3 compliance ensures it can handle the bandwidth requirements of modern high-definition content, including Blu-ray and HD streaming. The integration of HDCP provides secure transmission of protected content, ensuring compliance with copyright regulations.