EN
  • EN
  • DE

SI8622EC-B-SIR

Part No SI8622EC-B-SIR
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837618-SI8622EC-B-SIR
Ultra Librarian 3D Model Ultra Librarian SI8622EC-B-SIR CAD Model

Description

The SI8622EC-B-SIR is a dual-channel digital isolator from Silicon Labs, designed for providing robust galvanic isolation in a wide range of applications. This isolator transfers digital signals between circuits operating at different voltage levels while maintaining a high level of electrical isolation, enhancing system safety and preventing ground loops.

Applications

  • Industrial automation
  • Power supplies
  • Motor control systems
  • Medical equipment
  • Solar inverters
  • Isolated data interfaces (SPI, I2C, RS-485)
  • Communication systems

Features

  • Galvanic isolation: Provides robust isolation between the input and output sides.
  • High data rate: Supports data rates up to 150 Mbps.
  • Low power consumption: Minimizes power usage in isolated systems.
  • CMTI (Common-Mode Transient Immunity): High CMTI ensures reliable operation in noisy environments.
  • Bidirectional and unidirectional channels: Configurable channel directionality.
  • Wide supply voltage range: Supports various voltage levels on both sides of the isolation barrier.
  • Robust construction: Ensures long-term reliability in harsh environments.

Benefits

  • Enhanced safety: Isolation protects sensitive circuitry from high-voltage transients and ground loops.
  • Improved system performance: High data rates and low propagation delay minimize signal distortion.
  • Reduced power consumption: Low power operation contributes to energy efficiency.
  • Simplified design: Integration reduces the need for external components.
  • Increased reliability: Robust isolation and protection features ensure long-term operation.

Additional Details

The SI8622EC-B-SIR is available in a small SOIC package, making it easy to integrate into a variety of applications. The isolation rating is typically 2.5 kVrms or higher. The device supports supply voltages ranging from 2.5V to 5.5V. The input and output channels are compatible with CMOS logic levels. The propagation delay is typically around 10 ns. The SI8622EC-B-SIR uses Silicon Labs' capacitive isolation technology, providing superior performance and reliability compared to traditional optocouplers. It also meets rigorous safety standards, including UL, CSA, and VDE certifications. The two channels can be configured for unidirectional or bidirectional communication, providing flexibility in system design.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess