EN
  • EN
  • DE

SI8435-B-ISR

Part No SI8435-B-ISR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323030-SI8435-B-ISR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8435-B-ISR CAD Model

Description

The SI8435-B-ISR is a digital isolator manufactured by Silicon Labs. It's designed to provide robust galvanic isolation for digital signals in a variety of applications. This device offers a reliable and safe way to transfer data between circuits with different ground potentials, protecting sensitive components from voltage spikes and noise.

Applications

  • Industrial Automation: Isolates communication interfaces such as RS-485, CAN, and SPI in industrial control systems.
  • Medical Equipment: Used to provide electrical isolation for patient monitoring and diagnostic equipment.
  • Power Supplies: Implemented in isolated power supplies for safety and noise reduction.
  • Data Acquisition Systems: Isolates data converters and sensors in data acquisition systems.
  • Motor Control: Provides isolation between control circuitry and power stages in motor drive applications.

Features

  • Multiple Channels: Offers multiple independent isolation channels for increased flexibility. (Exact number of channels should be verified in the datasheet)
  • Galvanic Isolation: Provides robust electrical isolation between input and output sides.
  • High Data Rate: Supports high-speed digital communication.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Compact Package: Available in a small surface-mount package (SOIC or similar), saving board space.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Enhanced Safety: Galvanic isolation protects against high-voltage transients and ground loops.
  • Improved Signal Integrity: Reduces noise and interference in sensitive circuits.
  • Increased Reliability: Prevents damage from voltage surges and ground potential differences.
  • Design Flexibility: Multiple channels and compact package allow for versatile design options.
  • Energy Efficiency: Low power consumption contributes to overall system efficiency.

Additional Details

The SI8435-B-ISR uses capacitive isolation technology. The number of channels supported by this specific part number (SI8435) needs to be confirmed in the official datasheet. 'B' usually refers to a specific performance level or feature set and 'ISR' indicates a specific package (likely a narrow body SOIC). Detailed specifications such as isolation voltage, data rate, propagation delay, and power consumption can be found in the Silicon Labs datasheet for the SI8435-B-ISR.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5645
Littelfuse Inc.
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
NXP / Nexperia
Lowest to $3.2617
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1672 $58.3408
34+ $3.4200 $116.2800
53+ $3.3125 $175.5625
73+ $3.2063 $234.0599
94+ $3.0989 $291.2966
125+ $2.7789 $347.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess