EN
  • EN
  • DE

SI8431-A

Part No SI8431-A
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837614-SI8431-A
Ultra Librarian 3D Model Ultra Librarian SI8431-A CAD Model

Description

The SI8431-A is a digital isolator from Silicon Labs, designed to provide robust galvanic isolation for digital signals. This isolator transfers digital signals between circuits with different voltage domains while maintaining a high level of electrical isolation, ensuring safety and preventing ground loops.

Applications

  • Industrial automation
  • Medical equipment
  • Power supplies
  • Motor control
  • Isolated data interfaces (SPI, I2C, UART)
  • Communication systems
  • Test and measurement equipment

Features

  • Galvanic isolation: Provides robust isolation between input and output sides.
  • High data rate: Supports data rates up to 150 Mbps.
  • Low power consumption: Minimizes power usage in isolated systems.
  • CMTI (Common-Mode Transient Immunity): High CMTI ensures reliable operation in noisy environments.
  • Bidirectional channels: Allows for two-way communication.
  • Wide supply voltage range: Supports various voltage levels on both sides of the isolation barrier.
  • Robust construction: Ensures long-term reliability in harsh environments.

Benefits

  • Enhanced safety: Isolation protects sensitive circuitry from high-voltage transients and ground loops.
  • Improved system performance: High data rates and low propagation delay minimize signal distortion.
  • Reduced power consumption: Low power operation contributes to energy efficiency.
  • Simplified design: Integration reduces the need for external components.
  • Increased reliability: Robust isolation and protection features ensure long-term operation.

Additional Details

The SI8431-A is available in a small SOIC package, making it easy to integrate into a variety of applications. The isolation rating is typically 2.5 kVrms or higher. The device supports supply voltages ranging from 2.5V to 5.5V. The input and output channels are compatible with CMOS logic levels. The propagation delay is typically around 10 ns. The SI8431-A uses Silicon Labs' proprietary capacitive isolation technology, which provides superior performance and reliability compared to traditional optocouplers. The device is also designed to meet stringent safety standards, including UL, CSA, and VDE certifications.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess