EN
  • EN
  • DE

SI8234-B-IM

Part No SI8234-B-IM
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322989-SI8234-B-IM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI8234-B-IM CAD Model

Description

The SI8234-B-IM is an isolated gate driver from Silicon Labs, designed for driving power MOSFETs and IGBTs in a variety of applications. This gate driver offers robust isolation and high performance, making it suitable for demanding environments where safety and reliability are critical. It integrates advanced features to ensure efficient and reliable operation of power switching devices.

Applications

  • Switch Mode Power Supplies (SMPS): Used in power supplies to drive the primary side MOSFETs and IGBTs.
  • Inverters: Employed in solar inverters, motor drives, and uninterruptible power supplies (UPS) to control power transistors.
  • DC-DC Converters: Utilized in DC-DC converters for driving high-side and low-side switches.
  • Motor Drives: Used to control the power transistors in motor control applications.
  • Induction Heating: Applied in induction heating systems to drive the power switching devices.

Features

  • High Isolation Voltage: Provides robust galvanic isolation between the input and output stages, enhancing safety and reliability.
  • High Peak Output Current: Capable of delivering high peak current to quickly switch MOSFETs and IGBTs.
  • Short Propagation Delay: Offers fast switching speeds, improving efficiency and reducing dead time.
  • Wide Operating Voltage Range: Supports a wide range of input and output voltages, providing flexibility in various applications.
  • UVLO Protection: Undervoltage lockout (UVLO) protection prevents the driver from operating if the supply voltage is too low.
  • Overlapping Conduction Protection: Prevents shoot-through by ensuring both high-side and low-side switches are never on simultaneously.

Benefits

  • Enhanced Safety: Galvanic isolation protects sensitive control circuitry from high voltage transients and noise.
  • Improved Efficiency: Fast switching speeds and short propagation delay minimize switching losses.
  • Increased Reliability: Built-in protection features such as UVLO and over-current protection enhance system reliability.
  • Design Flexibility: Wide operating voltage range and adjustable dead time allow for flexible design options.
  • Reduced Component Count: Integrated features reduce the need for external components, simplifying the design and reducing board space.

Additional Details

The SI8234-B-IM features a robust isolation barrier that can withstand high voltages, making it suitable for applications where safety is paramount. It is available in various package options to accommodate different board layouts and thermal management requirements. The driver is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. The precise specifications, such as isolation voltage rating and peak output current, should be verified from the official Silicon Labs datasheet for the SI8234-B-IM.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AMCC
Lowest to $3.2617
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess