EN
  • EN
  • DE

SI5338M-A01220-GMR

Part No SI5338M-A01220-GMR
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837589-SI5338M-A01220-GMR
Ultra Librarian 3D Model Ultra Librarian SI5338M-A01220-GMR CAD Model

Description

The SI5338M-A01220-GMR is a high-performance, low-jitter clock generator from Silicon Labs. This device is designed to provide flexible clocking solutions for a wide range of applications. It integrates a high-resolution fractional divider and a low-phase noise Voltage Controlled Oscillator (VCO) to generate output clocks with excellent jitter performance. It operates from a 1.8V supply voltage. It is packaged in a 24-QFN.

Applications:

  • Networking equipment: Routers, switches, and servers.
  • Data centers: High-speed data transmission and storage systems.
  • Broadcast video equipment: Video encoders, decoders, and switchers.
  • Test and measurement equipment: Frequency synthesizers and signal generators.
  • Industrial automation: Precision timing and control systems.

Features:

  • Any-frequency clock generation up to 200 MHz.
  • Excellent jitter performance: typically 0.3 ps RMS.
  • Integrated low-phase noise VCO.
  • Fractional divider for flexible frequency synthesis.
  • Individual output enable/disable control.
  • I2C or SPI programmable.
  • Small 24-QFN package.

Benefits:

  • Simplifies clock tree design by generating multiple frequencies from a single device.
  • Reduces system jitter, improving overall system performance.
  • Provides flexible frequency selection for various applications.
  • Enables precise clock control for optimized system operation.
  • Saves board space with its compact package.
  • Reduces BOM cost and design complexity

Additional Details:

The SI5338M-A01220-GMR clock generator is highly configurable through I2C or SPI interface. It provides a wide range of output frequencies with very low jitter performance, making it suitable for demanding applications. The device supports various clock formats, including LVPECL, LVDS, and CMOS, offering flexibility in system design. Its low power consumption and small size make it an ideal choice for space-constrained applications. The device also offers glitchless output enable/disable, ensuring clean clock transitions during operation.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess