EN
  • EN
  • DE

SI4761-A10-AMR

Part No SI4761-A10-AMR
Manufacturer Silicon Labs
Catalog RF Receivers
Description IC RCVR AM/FM/HD AUTO 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
Frequency 520kHz to 1.71MHz, 64MHz to 108MHz
Modulation or Protocol AM, FM, RDS
Applications Automotive Audio
Current - Receiving 130mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 40-QFN (6x6)
Win Source Part Number 1096004-SI4761-A10-AMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4761-A10-AMR CAD Model

Description

The SI4761-A10-AMR from Silicon Labs is a broadcast radio receiver IC designed for automotive and consumer applications. It offers a high level of integration, receiving AM, FM, and Weather Band (WB) signals. This receiver incorporates a digital low-IF architecture, providing excellent sensitivity and selectivity while minimizing external components. This allows for smaller, lower-cost radio solutions.

Applications

  • Automotive radio receivers
  • Consumer audio devices
  • Portable radios
  • Home entertainment systems
  • Aftermarket car radios

Features

  • Worldwide FM band support (64–108 MHz)
  • Worldwide AM band support (520–1710 kHz)
  • Weather Band (WB) support (162.400–162.550 MHz)
  • Digital low-IF architecture
  • Automatic Gain Control (AGC)
  • Automatic Frequency Control (AFC)
  • Digital audio output
  • I2C control interface
  • RDS/RBDS support
  • Low power consumption

Benefits

  • High performance reception: The digital low-IF architecture provides excellent sensitivity and selectivity, ensuring clear reception even in weak signal environments.
  • Reduced BOM cost: The high level of integration minimizes the need for external components, reducing the overall system cost.
  • Small form factor: The compact design allows for integration into small devices.
  • Flexible control: The I2C interface allows for easy control and configuration.
  • RDS/RBDS support: Provides access to valuable radio data services, such as station identification, program information, and traffic announcements.
  • Low power consumption: Optimizes battery life in portable devices.

The SI4761-A10-AMR utilizes advanced digital signal processing to provide robust and reliable radio reception. Its AGC and AFC features ensure consistent audio quality, even in challenging signal conditions. The integrated RDS/RBDS decoder enhances the user experience by providing access to valuable data services. This IC is suitable for a wide range of applications where high-performance, low-cost, and small form factor radio reception are required.

You May Also Be Interested in

Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3851 $51.0808
20+ $5.2391 $104.7820
30+ $5.0754 $152.2620
41+ $4.9117 $201.3797
53+ $4.7479 $251.6387
71+ $4.2568 $302.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,219 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess