EN
  • EN
  • DE

SI4030-B1-FMR

Part No SI4030-B1-FMR
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC FSK 900-960MHZ 20VFQFN  /  RF Transmitter FSK, GFSK, OOK 900MHz ~ 960MHz 13dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Silicon Labs
Series EZRadioPRO®
Package Tape & Reel (TR)
Product Status Not For New Designs
Frequency 900MHz ~ 960MHz
Applications General Purpose
Modulation or Protocol FSK, GFSK, OOK
Data Rate (Max) 256kbps
Power - Output 13dBm
Current - Transmitting 30mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number SI4030
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1235626-SI4030-B1-FMR
Ultra Librarian 3D Model Ultra Librarian SI4030-B1-FMR CAD Model

Description

The SI4030-B1-FMR is an RF transmitter that operates at a frequency range of 900MHz to 960MHz.

  • Frequency Range: 900MHz to 960MHz
  • Power Output: 13dBm
  • Data Rate: up to 256kbps
  • Modulation Protocols: FSK, GFSK, and OOK
  • Package: 20-VFQFN exposed pad
  • Voltage Supply: 1.8V to 3.6V
  • Transmitting Current: 30mA
  • Ideal for: use in general-purpose applications

You May Also Be Interested in

NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess