EN
  • EN
  • DE

SI3241-FQ

Part No SI3241-FQ
Manufacturer Silicon Labs
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1008+
Reference case QFP
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 756537-SI3241-FQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3241-FQ CAD Model

Description

The Si3241-FQ is a single-channel, low-power, integrated SLIC (Subscriber Line Interface Circuit) from Silicon Labs, designed for analog telephone line interfaces in various telecommunications equipment. It provides all the necessary functions to interface with a telephone line, including battery feed, ringing, supervision, and hybrid functions.

Applications

  • Voice over IP (VoIP) gateways
  • FXS ports in routers
  • PBX systems
  • Central office (CO) line cards
  • Analog telephone adapters (ATAs)

Features

  • Single-channel SLIC
  • Low power consumption
  • Integrated ringing generator
  • Battery feed and supervision functions
  • Programmable parameters
  • Short loop and long loop support
  • Integrated hybrid balance
  • Loop current limiting

Benefits

  • Reduced system cost due to integration of multiple functions
  • Lower power consumption for energy-efficient designs
  • Flexible configuration options for various applications
  • Simplified system design and reduced BOM (Bill of Materials)
  • Improved voice quality through integrated hybrid balance
  • Robust line protection against overvoltage and overcurrent

Additional Details

The Si3241-FQ operates on a wide range of supply voltages, typically from 3.3V to 5V, allowing it to be used in various system configurations. The integrated ringing generator eliminates the need for an external ringing generator, further reducing system cost and complexity. The device includes built-in protection circuits to protect against overvoltage and overcurrent conditions on the telephone line. It also features programmable parameters that allow designers to customize the device's performance to meet specific application requirements. The low power consumption makes it suitable for battery-powered applications. The Si3241-FQ is designed to comply with international telecommunications standards.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess