EN
  • EN
  • DE

SI3239-C-FMR

Part No SI3239-C-FMR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189778-SI3239-C-FMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3239-C-FMR CAD Model

Description

The SI3239-C-FMR is a ProSLIC (Subscriber Line Interface Circuit) device manufactured by Silicon Labs. It's designed to provide a complete analog telephone interface solution for Voice over IP (VoIP) and other telecommunications applications. This device integrates all the necessary functions to interface a digital system to a traditional analog telephone line, including battery feed, ringing, supervision, and hybrid functions.

Applications:

  • VoIP Gateways
  • FXS Ports in IP Phones
  • Wireless Local Loop (WLL) Systems
  • Private Branch Exchange (PBX) Systems
  • Central Office (CO) Line Cards

Features:

  • Integrated DC-DC Converter Controller: Simplifies power supply design and reduces external component count.
  • Low Power Consumption: Optimized for energy-efficient applications.
  • Programmable Battery Feed Voltage and Current Limit: Allows customization for different line conditions and telephone sets.
  • Integrated Ringing Generation: Supports both sinusoidal and trapezoidal ringing waveforms.
  • On-Hook Transmission: Enables features like caller ID and message waiting indication.
  • Comprehensive Line Testing Capabilities: Facilitates line diagnostics and fault detection.
  • Advanced Hybrid and Echo Cancellation: Improves voice quality and reduces echo artifacts.
  • PCM/SPI Digital Interface: Provides a flexible interface to various digital systems.

Benefits:

  • Reduced System Cost: Integration of multiple functions minimizes external component requirements.
  • Improved Voice Quality: Advanced hybrid and echo cancellation ensure clear and reliable voice communication.
  • Simplified Design: Integrated DC-DC controller and programmable parameters streamline the design process.
  • Enhanced Reliability: Comprehensive line testing capabilities enable proactive fault detection and maintenance.
  • Lower Power Consumption: Contributes to energy savings and reduced operating costs.

The SI3239-C-FMR ProSLIC integrates a high-voltage ringing generator, battery feed, and supervisory functions into a single chip. It offers programmable parameters to optimize performance for different line conditions and telephone sets. The device also incorporates advanced hybrid and echo cancellation techniques to ensure high-quality voice communication. The device operates with a wide range of supply voltages and includes comprehensive protection features to prevent damage from overvoltage, overcurrent, and other fault conditions. Its small package size and low power consumption make it suitable for a variety of space-constrained and energy-efficient applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
ST-Ericsson Inc
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Others
Lowest to $18.3934
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess